CUI Inc. Speakers & Transducers CSS-1021028N

Description
Speakers & Transducers 10W 8ohms 115Hz 102mm square
Datasheet
Description
Speakers & Transducers 10W 8ohms 115Hz 102mm square
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CSS-1021028N
Speakers & Transducers CSS-1021028N
Speakers & Transducers 10W 8ohms 115Hz 102mm square

Speakers & Transducers 10W 8ohms 115Hz 102mm square

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CSS-1021028N
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 76 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details