CUI Inc. Speakers & Transducers CDS-27204

Description
Speakers & Transducers 2W 4Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B
Datasheet
Description
Speakers & Transducers 2W 4Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-27204
Speakers & Transducers CDS-27204
Speakers & Transducers 2W 4Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B

Speakers & Transducers 2W 4Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-27204
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details