Visaton Speakers & Transducers BS 76 - 8 Ohm

Description
Speakers & Transducers Structure-borne sound converter, 8 Ohm, 200 Hz, 20-30W
Datasheet
Description
Speakers & Transducers Structure-borne sound converter, 8 Ohm, 200 Hz, 20-30W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BS 76 - 8 Ohm
Speakers & Transducers BS 76 - 8 Ohm
Speakers & Transducers Structure-borne sound converter, 8 Ohm, 200 Hz, 20-30W

Speakers & Transducers Structure-borne sound converter, 8 Ohm, 200 Hz, 20-30W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BS 76 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS13-00P90-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
View Details