CUI Inc. Speakers & Transducers CEP-1141

Description
Speakers & Transducers buzzer, 34.5 mm round, 9.2 mm deep, P, 1.1 kHz, 30 V, panel mount w/ wires, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 34.5 mm round, 9.2 mm deep, P, 1.1 kHz, 30 V, panel mount w/ wires, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CEP-1141
Speakers & Transducers CEP-1141
Speakers & Transducers buzzer, 34.5 mm round, 9.2 mm deep, P, 1.1 kHz, 30 V, panel mount w/ wires, no driving circuit

Speakers & Transducers buzzer, 34.5 mm round, 9.2 mm deep, P, 1.1 kHz, 30 V, panel mount w/ wires, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CEP-1141
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details