CUI Inc. SPEAKER 8OHM 300MW TOP PORT 87DB CVS-1508

Description
SPEAKER 8OHM 300MW TOP PORT 87DB
Datasheet
Description
SPEAKER 8OHM 300MW TOP PORT 87DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPEAKER 8OHM 300MW TOP PORT 87DB - 207-CVS-1508 - Utmel Electronic Limited
Hong Kong, China
SPEAKER 8OHM 300MW TOP PORT 87DB
207-CVS-1508
SPEAKER 8OHM 300MW TOP PORT 87DB 207-CVS-1508
SPEAKER 8OHM 300MW TOP PORT 87DB

SPEAKER 8OHM 300MW TOP PORT 87DB

Supplier's Site
Sheung Wan, Hong Kong
Speakers & Transducers
CVS-1508
Speakers & Transducers CVS-1508
Speakers & Transducers Speakers

Speakers & Transducers Speakers

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 207-CVS-1508 CVS-1508
Product Name SPEAKER 8OHM 300MW TOP PORT 87DB Speakers & Transducers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 423-BK-21610-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers