Knowles Precision Devices Speakers & Transducers DFK-33765-000

Description
Speakers & Transducers Dual FK Receivers for reduced Vibration Signature
Datasheet
Description
Speakers & Transducers Dual FK Receivers for reduced Vibration Signature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DFK-33765-000
Speakers & Transducers DFK-33765-000
Speakers & Transducers Dual FK Receivers for reduced Vibration Signature

Speakers & Transducers Dual FK Receivers for reduced Vibration Signature

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DFK-33765-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS15-00S80-04-1TR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details