Visaton Speakers & Transducers DX 13 - 4 Ohm

Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker, standard basket & piezoelectric tweeter, 20-30W, 60 15000 Hz, 4 Ohm, 95Hz
Datasheet
Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker, standard basket & piezoelectric tweeter, 20-30W, 60 15000 Hz, 4 Ohm, 95Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DX 13 - 4 Ohm
Speakers & Transducers DX 13 - 4 Ohm
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker, standard basket & piezoelectric tweeter, 20-30W, 60 15000 Hz, 4 Ohm, 95Hz

Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker, standard basket & piezoelectric tweeter, 20-30W, 60 15000 Hz, 4 Ohm, 95Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DX 13 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details