Visaton Speakers & Transducers DL 8 - 100 V

Description
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, white metal cover (RAL 9010)
Datasheet
Description
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, white metal cover (RAL 9010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 8 - 100 V
Speakers & Transducers DL 8 - 100 V
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, white metal cover (RAL 9010)

Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, white metal cover (RAL 9010)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 8 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Home Audio, In-Wall Speaker - HSi 255 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details