CUI Inc. Speakers & Transducers CLS0301MA

Description
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0301MA
Speakers & Transducers CLS0301MA
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, solder pads

Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0301MA
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 522 ohms
Sensitivity 97 dB
Size 0.20 inch (5 mm)
View Details