CUI Inc. Speakers & Transducers CMS-151125-078S

Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-078S
Speakers & Transducers CMS-151125-078S
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct

Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-078S
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 745 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details