CUI Inc. Speakers & Transducers CPT-3055-90PM

Description
Speakers & Transducers buzzer, 30 mm, 5.5 mm deep, P, 12 V, 80 dB, Panel Mount, Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 30 mm, 5.5 mm deep, P, 12 V, 80 dB, Panel Mount, Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPT-3055-90PM
Speakers & Transducers CPT-3055-90PM
Speakers & Transducers buzzer, 30 mm, 5.5 mm deep, P, 12 V, 80 dB, Panel Mount, Audio Transducer

Speakers & Transducers buzzer, 30 mm, 5.5 mm deep, P, 12 V, 80 dB, Panel Mount, Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPT-3055-90PM
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details