Knowles Precision Devices Speakers & Transducers EF-26714-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26714-000
Speakers & Transducers EF-26714-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-26714-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CAC40-02W110-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details