CUI Inc. Speakers & Transducers CEB-27FD44

Description
Speakers & Transducers buzzer, 27 mm round, 0.51 mm deep, P, 4.5 kHz, 30 V, wire leads, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 27 mm round, 0.51 mm deep, P, 4.5 kHz, 30 V, wire leads, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CEB-27FD44
Speakers & Transducers CEB-27FD44
Speakers & Transducers buzzer, 27 mm round, 0.51 mm deep, P, 4.5 kHz, 30 V, wire leads, no driving circuit

Speakers & Transducers buzzer, 27 mm round, 0.51 mm deep, P, 4.5 kHz, 30 V, wire leads, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CEB-27FD44
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1176-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 500 Hz
Weight 2.49 g (0.09 oz)
View Details