CUI Inc. Speakers & Transducers CMS0201KLX

Description
Speakers & Transducers speaker, 20 mm square, 9.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 530 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 20 mm square, 9.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 530 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS0201KLX
Speakers & Transducers CMS0201KLX
Speakers & Transducers speaker, 20 mm square, 9.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 530 Hz, solder eyelets

Speakers & Transducers speaker, 20 mm square, 9.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 530 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS0201KLX
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details