Visaton Speakers & Transducers DX 10 - 4 Ohm

Description
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeakers, 10 cm polypropylene cone & polycarbonate dome tweeter, integrated crossover, 50-70W, 80 20000 Hz, 110Hz
Datasheet
Description
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeakers, 10 cm polypropylene cone & polycarbonate dome tweeter, integrated crossover, 50-70W, 80 20000 Hz, 110Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DX 10 - 4 Ohm
Speakers & Transducers DX 10 - 4 Ohm
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeakers, 10 cm polypropylene cone & polycarbonate dome tweeter, integrated crossover, 50-70W, 80 20000 Hz, 110Hz

Speakers & Transducers 10 cm (4") 2-way coaxial loudspeakers, 10 cm polypropylene cone & polycarbonate dome tweeter, integrated crossover, 50-70W, 80 20000 Hz, 110Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DX 10 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
 - VS-15X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details
Speaker - JC54PA-FR - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details