CUI Inc. Speakers & Transducers CMS-15113-076S-67

Description
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz spring
Datasheet
Description
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-076S-67
Speakers & Transducers CMS-15113-076S-67
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz spring

Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-076S-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 9.65 inch (245 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details