Visaton Speakers & Transducers BSX 130 WP - 4 Ohm

Description
Speakers & Transducers Structure-borne sound converter 50-100 W, 4 Ohm, IP64
Datasheet
Description
Speakers & Transducers Structure-borne sound converter 50-100 W, 4 Ohm, IP64
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BSX 130 WP - 4 Ohm
Speakers & Transducers BSX 130 WP - 4 Ohm
Speakers & Transducers Structure-borne sound converter 50-100 W, 4 Ohm, IP64

Speakers & Transducers Structure-borne sound converter 50-100 W, 4 Ohm, IP64

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BSX 130 WP - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Specs
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
View Details