Bridgetek Pte Ltd. Speakers & Transducers CleO-SPK1

Description
Speakers & Transducers CleO 0.5W Speaker Enclosure Assesory
Datasheet
Description
Speakers & Transducers CleO 0.5W Speaker Enclosure Assesory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CleO-SPK1
Speakers & Transducers CleO-SPK1
Speakers & Transducers CleO 0.5W Speaker Enclosure Assesory

Speakers & Transducers CleO 0.5W Speaker Enclosure Assesory

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CleO-SPK1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details