Knowles Precision Devices Speakers ED-29689-M11

Description
10.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz
Request a Quote Datasheet
Description
10.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - ED-29689-M11-ND - DigiKey
Thief River Falls, MN, United States
10.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz

10.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-29689-M11
Speakers & Transducers ED-29689-M11
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number ED-29689-M11-ND ED-29689-M11
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details