Knowles Precision Devices Speakers & Transducers EF-26665-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126.5 SENS, 1S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126.5 SENS, 1S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26665-000
Speakers & Transducers EF-26665-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126.5 SENS, 1S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126.5 SENS, 1S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-26665-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Home Audio, In-Wall Speaker - VSi 575 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details