Visaton Speakers & Transducers DR 45 N - 8 Ohm

Description
Speakers & Transducers Professional 1" driver, titanium dome, 500 12000 Hz, 100-150W
Datasheet
Description
Speakers & Transducers Professional 1" driver, titanium dome, 500 12000 Hz, 100-150W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DR 45 N - 8 Ohm
Speakers & Transducers DR 45 N - 8 Ohm
Speakers & Transducers Professional 1" driver, titanium dome, 500 12000 Hz, 100-150W

Speakers & Transducers Professional 1" driver, titanium dome, 500 12000 Hz, 100-150W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DR 45 N - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Home Audio, In-Wall Speaker - HSi 475 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details