CUI Inc. Speakers & Transducers CMS-151125-078SP

Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-078SP
Speakers & Transducers CMS-151125-078SP
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads

Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-078SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
PLS Full range, 3
Specs
Nominal Power 12 watts
Sensitivity 83.6 dB
Resonance Frequency 105 Hz
View Details
2 suppliers