CUI Inc. Speakers & Transducers CMS-15118D-SP

Description
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz
Datasheet
Description
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15118D-SP
Speakers & Transducers CMS-15118D-SP
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz

Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15118D-SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details