CUI Inc. Speakers & Transducers CMT-2412C-120

Description
Speakers & Transducers Buzzer 24.5mm rnd 1kHz 12V TH
Datasheet
Description
Speakers & Transducers Buzzer 24.5mm rnd 1kHz 12V TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMT-2412C-120
Speakers & Transducers CMT-2412C-120
Speakers & Transducers Buzzer 24.5mm rnd 1kHz 12V TH

Speakers & Transducers Buzzer 24.5mm rnd 1kHz 12V TH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMT-2412C-120
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93.6 dB
Resonance Frequency 589 Hz
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details