Visaton Speakers & Transducers DK 121 FE EB - 8 Ohm

Description
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, ferrite magnet, 10-15W, 620 5000 Hz
Datasheet
Description
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, ferrite magnet, 10-15W, 620 5000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 121 FE EB - 8 Ohm
Speakers & Transducers DK 121 FE EB - 8 Ohm
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, ferrite magnet, 10-15W, 620 5000 Hz

Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, ferrite magnet, 10-15W, 620 5000 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 121 FE EB - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details