CUI Inc. Speakers & Transducers CMS-40288N

Description
Speakers & Transducers 2W 8ohms 550Hz 40x28.2mm rectangle
Datasheet
Description
Speakers & Transducers 2W 8ohms 550Hz 40x28.2mm rectangle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-40288N
Speakers & Transducers CMS-40288N
Speakers & Transducers 2W 8ohms 550Hz 40x28.2mm rectangle

Speakers & Transducers 2W 8ohms 550Hz 40x28.2mm rectangle

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-40288N
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 250 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - PSR15N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
View Details
4 suppliers