CUI Inc. Speakers & Transducers CMS-15113-078L100-67

Description
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz WireLead
Datasheet
Description
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz WireLead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-078L100-67
Speakers & Transducers CMS-15113-078L100-67
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz WireLead

Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz WireLead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-078L100-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details