Visaton Speakers & Transducers DSM 25 FFL - 8 Ohm

Description
Speakers & Transducers 25 mm (1") High-end titanium dome driver, 1000 30000 Hz, 80-140W, 8 Ohm
Datasheet
Description
Speakers & Transducers 25 mm (1") High-end titanium dome driver, 1000 30000 Hz, 80-140W, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DSM 25 FFL - 8 Ohm
Speakers & Transducers DSM 25 FFL - 8 Ohm
Speakers & Transducers 25 mm (1") High-end titanium dome driver, 1000 30000 Hz, 80-140W, 8 Ohm

Speakers & Transducers 25 mm (1") High-end titanium dome driver, 1000 30000 Hz, 80-140W, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DSM 25 FFL - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
Square Speakers - CES102S470KF4APN110TGR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 8 watts
Maximum Power 15 watts
View Details