CUI Inc. Speakers & Transducers CEP-1172

Description
Speakers & Transducers buzzer, 31.4 mm round, 16 mm deep, P, 3.3 kHz, 3~28 V, pins, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 31.4 mm round, 16 mm deep, P, 3.3 kHz, 3~28 V, pins, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CEP-1172
Speakers & Transducers CEP-1172
Speakers & Transducers buzzer, 31.4 mm round, 16 mm deep, P, 3.3 kHz, 3~28 V, pins, no driving circuit

Speakers & Transducers buzzer, 31.4 mm round, 16 mm deep, P, 3.3 kHz, 3~28 V, pins, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CEP-1172
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 139 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details