Visaton Speakers DK 121 - 100 V

Description
Speaker 570Hz ~ 4.4kHz User Defined Round, Square Frame
Request a Quote Datasheet
Description
Speaker 570Hz ~ 4.4kHz User Defined Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DK121-100V-ND - DigiKey
Thief River Falls, MN, United States
Speaker 570Hz ~ 4.4kHz User Defined Round, Square Frame

Speaker 570Hz ~ 4.4kHz User Defined Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
DK 121 - 100 V
Speakers & Transducers DK 121 - 100 V
Speakers & Transducers Built-in horn speaker with 100 V transformer, waterproof

Speakers & Transducers Built-in horn speaker with 100 V transformer, waterproof

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2056-DK121-100V-ND DK 121 - 100 V
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
NE Subwoofer, 12
Specs
Nominal Power 150 watts
Sensitivity 88.6 dB
Resonance Frequency 20 Hz
View Details