CUI Inc. Speakers & Transducers CMS-15113-078L100

Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-078L100
Speakers & Transducers CMS-15113-078L100
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads

Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-078L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
 - EVP-X215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Nominal Power 1000 watts
Maximum Power 2000 watts
View Details