CUI Inc. Speakers & Transducers CVS-2308

Description
Speakers & Transducers speaker, 23 mm round, 8.4 mm deep, mylar, w/ case, 100 mW, 8 , 1.5 kHz, PCB mount
Datasheet
Description
Speakers & Transducers speaker, 23 mm round, 8.4 mm deep, mylar, w/ case, 100 mW, 8 , 1.5 kHz, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CVS-2308
Speakers & Transducers CVS-2308
Speakers & Transducers speaker, 23 mm round, 8.4 mm deep, mylar, w/ case, 100 mW, 8 , 1.5 kHz, PCB mount

Speakers & Transducers speaker, 23 mm round, 8.4 mm deep, mylar, w/ case, 100 mW, 8 , 1.5 kHz, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CVS-2308
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Home Audio, Center Channel Loudspeaker - RS 244C Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR7777N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 107 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details
4 suppliers