CUI Inc. Speakers & Transducers CPT-2312-88T

Description
Speakers & Transducers buzzer, 23 mm, 12 mm deep, P, 12 V, 88 dB, Through Hole, Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 23 mm, 12 mm deep, P, 12 V, 88 dB, Through Hole, Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPT-2312-88T
Speakers & Transducers CPT-2312-88T
Speakers & Transducers buzzer, 23 mm, 12 mm deep, P, 12 V, 88 dB, Through Hole, Audio Transducer

Speakers & Transducers buzzer, 23 mm, 12 mm deep, P, 12 V, 88 dB, Through Hole, Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPT-2312-88T
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details