CUI Inc. Speakers & Transducers CMS-28468N

Description
Speakers & Transducers 0.5W 8ohms 600Hz 28mm round
Datasheet
Description
Speakers & Transducers 0.5W 8ohms 600Hz 28mm round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-28468N
Speakers & Transducers CMS-28468N
Speakers & Transducers 0.5W 8ohms 600Hz 28mm round

Speakers & Transducers 0.5W 8ohms 600Hz 28mm round

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-28468N
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 222 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details