CUI Inc. Speakers & Transducers CLS0301MP-1

Description
Speakers & Transducers speaker, 30 mm round, 3.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 500 Hz, PCB mount
Datasheet
Description
Speakers & Transducers speaker, 30 mm round, 3.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 500 Hz, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0301MP-1
Speakers & Transducers CLS0301MP-1
Speakers & Transducers speaker, 30 mm round, 3.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 500 Hz, PCB mount

Speakers & Transducers speaker, 30 mm round, 3.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 500 Hz, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0301MP-1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1220 ohms
Sensitivity 101 dB
Size 0.25 inch (6 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details