Knowles Electronics, LLC. Speakers CI-26697-000

Description
47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet
Description
47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-26697-000-ND - DigiKey
Thief River Falls, MN, United States
47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-26697-000
Speakers & Transducers CI-26697-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-26697-000-ND CI-26697-000
Product Name Speakers Speakers & Transducers
Weight 0.99 g (0.04 oz)
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
Cable Depot Inc.
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details