KNOWLES
ED-33357-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
ED-33357-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
ED-33357-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
Nominal Power
100 watts
Sensitivity
89.8 dB
Resonance Frequency
31 Hz
View Details
2 suppliers
Nominal Power
1000 watts
Impedance
3 ohms
Size
12.00 inch (305 mm)
View Details