CUI Inc. Speakers & Transducers CMS-16093-076L100

Description
Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm Wire Leads
Datasheet
Description
Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-16093-076L100
Speakers & Transducers CMS-16093-076L100
Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm Wire Leads

Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-16093-076L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 175 watts
Sensitivity 87.5 dB
Resonance Frequency 27 Hz
View Details
2 suppliers