CUI Inc. Speakers & Transducers CLS0402MA-1

Description
Speakers & Transducers speaker, 40 mm round, 5.3 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 530 Hz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 40 mm round, 5.3 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 530 Hz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0402MA-1
Speakers & Transducers CLS0402MA-1
Speakers & Transducers speaker, 40 mm round, 5.3 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 530 Hz, solder pads

Speakers & Transducers speaker, 40 mm round, 5.3 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 530 Hz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0402MA-1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details