CUI Inc. Speakers & Transducers CMR-12062S-67

Description
Speakers & Transducers 12x6x2mm 20mW IP67 32ohm 450Hz spring
Datasheet
Description
Speakers & Transducers 12x6x2mm 20mW IP67 32ohm 450Hz spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMR-12062S-67
Speakers & Transducers CMR-12062S-67
Speakers & Transducers 12x6x2mm 20mW IP67 32ohm 450Hz spring

Speakers & Transducers 12x6x2mm 20mW IP67 32ohm 450Hz spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMR-12062S-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details