CUI Inc. Speakers & Transducers CMS-16093-076S-67

Description
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz spring
Datasheet
Description
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-16093-076S-67
Speakers & Transducers CMS-16093-076S-67
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz spring

Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-16093-076S-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
Speakers - PSR16N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 82 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
4 suppliers