CUI Inc. Speakers & Transducers CMS-16093-078L100-67

Description
Speakers & Transducers 16x9x3mm .7W IP67 8ohm 550Hz WireLead
Datasheet
Description
Speakers & Transducers 16x9x3mm .7W IP67 8ohm 550Hz WireLead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-16093-078L100-67
Speakers & Transducers CMS-16093-078L100-67
Speakers & Transducers 16x9x3mm .7W IP67 8ohm 550Hz WireLead

Speakers & Transducers 16x9x3mm .7W IP67 8ohm 550Hz WireLead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-16093-078L100-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Dynamic Mini Square Speaker - CES180S045BA8PMN400SR - Challenge Electronics
Specs
SPL 85 dB
Nominal Power 0.7000 watts
Maximum Power 1 watts
View Details