Visaton Speakers & Transducers DK 121 - 8 Ohm

Description
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, 10-15W, 570 4400 Hz
Datasheet
Description
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, 10-15W, 570 4400 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 121 - 8 Ohm
Speakers & Transducers DK 121 - 8 Ohm
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, 10-15W, 570 4400 Hz

Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, 10-15W, 570 4400 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 121 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Car Audio, Full Range Speaker - SR80 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers