Visaton Speakers & Transducers DL 5 - 8 Ohm

Description
Speakers & Transducers 5 cm (2") ceiling speaker, white frame (RAL 9010), 4-10W, UV-resistant, non-corrodible
Datasheet
Description
Speakers & Transducers 5 cm (2") ceiling speaker, white frame (RAL 9010), 4-10W, UV-resistant, non-corrodible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 5 - 8 Ohm
Speakers & Transducers DL 5 - 8 Ohm
Speakers & Transducers 5 cm (2") ceiling speaker, white frame (RAL 9010), 4-10W, UV-resistant, non-corrodible

Speakers & Transducers 5 cm (2") ceiling speaker, white frame (RAL 9010), 4-10W, UV-resistant, non-corrodible

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 5 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details