CUI Inc. Speakers & Transducers CMS-151125-078SP-67

Description
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz SolderPad
Datasheet
Description
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz SolderPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-078SP-67
Speakers & Transducers CMS-151125-078SP-67
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz SolderPad

Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz SolderPad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-078SP-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 820 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details