Knowles Precision Devices Speakers & Transducers EF-27985-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-27985-000
Speakers & Transducers EF-27985-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-27985-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7542081 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CS22-02P100-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details