CUI Inc. Speakers & Transducers CPT-2272C-200

Description
Speakers & Transducers Buzzer 22mm rnd 4kHz 20V TH
Datasheet
Description
Speakers & Transducers Buzzer 22mm rnd 4kHz 20V TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPT-2272C-200
Speakers & Transducers CPT-2272C-200
Speakers & Transducers Buzzer 22mm rnd 4kHz 20V TH

Speakers & Transducers Buzzer 22mm rnd 4kHz 20V TH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPT-2272C-200
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3560 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details