KNOWLES
DTEC-60040-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
DTEC-60040-000
Description
Speakers & Transducers
Description
Speakers & Transducers
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
DTEC-60040-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
87 dB
Impedance
8 ohms
Size
6.30 inch (160 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
Frequency Response
800 to 5000 Hz
Size
9.88 inch (251 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details