Knowles Speakers ED-23146-000

Description
360 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
360 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-ED23146-ND - DigiKey
Thief River Falls, MN, United States
360 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

360 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-23146-000
Speakers & Transducers ED-23146-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-ED23146-ND ED-23146-000
Product Name Speakers Speakers & Transducers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - LC62WF-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details