CUI Inc. Speakers & Transducers CMR-15062S-67

Description
Speakers & Transducers 15x6x2mm 20mW IP67 32ohm 550Hz spring
Datasheet
Description
Speakers & Transducers 15x6x2mm 20mW IP67 32ohm 550Hz spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMR-15062S-67
Speakers & Transducers CMR-15062S-67
Speakers & Transducers 15x6x2mm 20mW IP67 32ohm 550Hz spring

Speakers & Transducers 15x6x2mm 20mW IP67 32ohm 550Hz spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMR-15062S-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93 dB
Resonance Frequency 1455 Hz
View Details